Austin Company (The) Wireway Connector AB-22UCG

Description
U TYPE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
U TYPE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Connector - AB-22UCG - Austin Company (The)
Cleveland, OH, USA
Wireway Connector
AB-22UCG
Wireway Connector AB-22UCG
U TYPE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 2 1/2 INCH 2.5 WIDTH IN INCH 2 1/2 INCH 2.5 HEIGHT IN INCH NEMA 1 ENCLOSURE LAY IN WIREWAY TYPE HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • U TYPE
  • STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 2 1/2 INCH
  • 2.5 WIDTH IN INCH
  • 2 1/2 INCH
  • 2.5 HEIGHT IN INCH
  • NEMA 1 ENCLOSURE
  • LAY IN WIREWAY TYPE
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Uncategorized Products
Product Number AB-22UCG
Product Name Wireway Connector
Unlock Full Specs
to access all available technical data