Austin Company (The)Wireway Box/Wall ConnectorAB-22PAG
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
PANEL ADAPTER TYPE
STEEL MATERIAL
GALVANIZED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL