Description
FLAT TYPE
14 GAUGE STEEL MATERIAL
10 1/2 INCH W X 10 1/2 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2 1/2 INCH
2.5 WIDTH IN INCH
2 1/2 INCH
2.5 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 12 ENCLOSURE
JIC LAY IN WIREWAY TYPE
BUTT HINGED, QUICK RELEASE CLAMP WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN