STRAIGHT CLOCKWISE TRANSPOSITION TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6-1/2 INCH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
STRAIGHT CLOCKWISE TRANSPOSITION TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6-1/2 INCH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
STRAIGHT CLOCKWISE TRANSPOSITION TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6-1/2 INCH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
STRAIGHT CLOCKWISE TRANSPOSITION TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
6-1/2 INCH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
BUTT HINGED, LATCHED COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-22LCS
Product Name
Wireway Joiner
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems