Austin Company (The)Wireway Box/Wall ConnectorAB-22LBF
Description
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Datasheet
Description
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
BOX CONNECTOR TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2.5 INCH
2.5 WIDTH IN INCH
2.5 INCH
2.5 HEIGHT IN INCH
NEMA 12 ENCLOSURE
LAY IN WIREWAY TYPE
CLAMP, BUTT HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL