ANY SIDE OPENING TYPE
FABRICATED STEEL BODY/COVER MATERIAL
GALVANIZED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
45 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ANY SIDE OPENING TYPE
FABRICATED STEEL BODY/COVER MATERIAL
GALVANIZED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
45 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ANY SIDE OPENING TYPE
FABRICATED STEEL BODY/COVER MATERIAL
GALVANIZED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
45 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL