Austin Company (The)Wireway Hanger BracketAB-22JDH
Description
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
DROP HANGER TYPE
FABRICATED 14 GAUGE STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
2-1/2 INCH
2.5 WIDTH IN INCH
2-1/2 INCH
2.5 HEIGHT IN INCH
CEILING MOUNTING
NEMA 12 ENCLOSURE
PULL THROUGH WIREWAY TYPE
CLAMP, HINGED WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL