Austin Company (The) Wiring Gutter/Trough AB-2248JTR

Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 48 INCH 48 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 48 INCH 48 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-2248JTR - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-2248JTR
Wiring Gutter/Trough AB-2248JTR
FABRICATED 14 GAUGE STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 48 INCH 48 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 12 ENCLOSURE BUTT HINGED, CLAMP COVER TYPE WIRING TROUGH WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED 14 GAUGE STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 48 INCH
  • 48 LENGTH IN INCH
  • 2-1/2 INCH
  • 2.5 WIDTH IN INCH
  • 2-1/2 INCH
  • 2.5 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 12 ENCLOSURE
  • BUTT HINGED, CLAMP COVER TYPE
  • WIRING TROUGH
  • WITH EXTERNAL MOUNTING FEET, NEOPRENE GASKET
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-2248JTR
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length 48"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CS9 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wiring Gutter/Trough - FT6624 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 24"
View Details
Walkercell Cellular Raceway -  - Legrand
Specs
Style Lay-In Wireway
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details