Austin Company (The) Wireway Straight Section AB-22120SW

Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH 10 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH 10 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - AB-22120SW - Austin Company (The)
Cleveland, OH, USA
Wireway Straight Section
AB-22120SW
Wireway Straight Section AB-22120SW
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 2-1/2 INCH 2.5 WIDTH IN INCH 2-1/2 INCH 2.5 HEIGHT IN INCH 10 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • LAY IN TYPE
  • FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER MATERIAL
  • GALVANIZED FINISH
  • 120 INCH
  • 120 LENGTH IN INCH
  • 2-1/2 INCH
  • 2.5 WIDTH IN INCH
  • 2-1/2 INCH
  • 2.5 HEIGHT IN INCH
  • 10 LENGTH IN FT
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-22120SW
Product Name Wireway Straight Section
Style Lay-In Wireway
Material Steel
Straight Section Length 120"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - C3RWT1060G - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
Straight Section Length 60"; Other Length; (60 in)
View Details
Wiring Gutter/Trough - FT6660 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 60"
View Details
Wireway Straight Section - F22L48 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 48"
View Details