Description
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
18 INCH
18 WIDTH IN INCH
3 1/2 INCH
3.5 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN