FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3-1/2 INCH
3.5 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3-1/2 INCH
3.5 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
3-1/2 INCH
3.5 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL