Austin Company (The) Wireway Straight Section AB-1836YW

Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 36 INCH 36 LENGTH IN INCH 18 INCH 18 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 36 INCH 36 LENGTH IN INCH 18 INCH 18 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - AB-1836YW - Austin Company (The)
Cleveland, OH, USA
Wireway Straight Section
AB-1836YW
Wireway Straight Section AB-1836YW
LAY IN TYPE FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 36 INCH 36 LENGTH IN INCH 18 INCH 18 WIDTH IN INCH 3-1/2 INCH 3.5 HEIGHT IN INCH 3 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • LAY IN TYPE
  • FABRICATED SHEET STEEL BODY, FABRICATED STEEL COVER, PLATED STEEL SCREW MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 36 INCH
  • 36 LENGTH IN INCH
  • 18 INCH
  • 18 WIDTH IN INCH
  • 3-1/2 INCH
  • 3.5 HEIGHT IN INCH
  • 3 LENGTH IN FT
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-1836YW
Product Name Wireway Straight Section
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1487DV1 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Material Steel
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details
Raceway 2400 Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details