COLD ROLLED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 1 ENCLOSURE
SCREW ON COVER TYPE
INDOOR SERVICE TYPE
MOUNTING HOLE SIZE 5/16 INCH DIAMETER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
SBG MODEL
Austin Company (The)
Done
Datasheet
Description
COLD ROLLED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 1 ENCLOSURE
SCREW ON COVER TYPE
INDOOR SERVICE TYPE
MOUNTING HOLE SIZE 5/16 INCH DIAMETER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
SBG MODEL
COLD ROLLED STEEL MATERIAL
POLYESTER POWDER COATED FINISH
ANSI 61 GRAY COLOR
12 INCH
12 WIDTH IN INCH
18 INCH
18 HEIGHT IN INCH
8 INCH
8 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 1 ENCLOSURE
SCREW ON COVER TYPE
INDOOR SERVICE TYPE
MOUNTING HOLE SIZE 5/16 INCH DIAMETER
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
SBG MODEL