Austin Company (The) Consolet AB-1620PBC

Description
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 11-5/32 INCH 11.1562 HEIGHT IN INCH 14-3/8 INCH 14.375 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 16 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 16 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 11-5/32 INCH 11.1562 HEIGHT IN INCH 14-3/8 INCH 14.375 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 16 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 16 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - AB-1620PBC - Austin Company (The)
Cleveland, OH, USA
Consolet
AB-1620PBC
Consolet AB-1620PBC
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 20 INCH 20 WIDTH IN INCH 11-5/32 INCH 11.1562 HEIGHT IN INCH 14-3/8 INCH 14.375 DEPTH IN INCH 20 INCH CONTROL PANEL WIDTH 16 INCH CONTROL PANEL HEIGHT 20 CONTROL PANEL WIDTH IN INCH 16 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • CONTROL TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 20 INCH
  • 20 WIDTH IN INCH
  • 11-5/32 INCH
  • 11.1562 HEIGHT IN INCH
  • 14-3/8 INCH
  • 14.375 DEPTH IN INCH
  • 20 INCH CONTROL PANEL WIDTH
  • 16 INCH CONTROL PANEL HEIGHT
  • 20 CONTROL PANEL WIDTH IN INCH
  • 16 CONTROL PANEL HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 30/60 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING
  • APPLICATION ELECTRICAL CONTROL/INSTRUMENT
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Console Enclosures
Product Number AB-1620PBC
Product Name Consolet
Length 11.16 inch (283 mm)
Width 20 inch (508 mm)
Depth 14.38 inch (365 mm)
Unlock Full Specs
to access all available technical data