STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
6 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 3/12 ENCLOSURE
GASKETED, SCREW ON COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
GSBG MODEL
Austin Company (The)
Done
Datasheet
Description
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
6 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 3/12 ENCLOSURE
GASKETED, SCREW ON COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
GSBG MODEL
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH
ANSI 61 GRAY COLOR
6 INCH
6 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
6 INCH
6 DEPTH IN INCH
UL 50, CUL APPROVAL
NEMA 3/12 ENCLOSURE
GASKETED, SCREW ON COVER TYPE
ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
DEPTH IN INCH - UOM IN
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
GSBG MODEL
STEEL MATERIAL
POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE FINISH