Austin Company (The) Consolet AB-1224PBC

Description
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 9-5/32 INCH 9.1563 HEIGHT IN INCH 10-7/8 INCH 10.875 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet
Description
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 9-5/32 INCH 9.1563 HEIGHT IN INCH 10-7/8 INCH 10.875 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Consolet - AB-1224PBC - Austin Company (The)
Cleveland, OH, USA
Consolet
AB-1224PBC
Consolet AB-1224PBC
CONTROL TYPE STEEL MATERIAL POLYESTER POWDER COATED FINISH ANSI 61 GRAY COLOR 24 INCH 24 WIDTH IN INCH 9-5/32 INCH 9.1563 HEIGHT IN INCH 10-7/8 INCH 10.875 DEPTH IN INCH 24 INCH CONTROL PANEL WIDTH 12 INCH CONTROL PANEL HEIGHT 24 CONTROL PANEL WIDTH IN INCH 12 CONTROL PANEL HEIGHT IN INCH UL 50, CUL APPROVAL DESKTOP, MACHINE, PEDESTAL MOUNTING NEMA 12/13 ENCLOSURE 30/60 DEG CONTROL PANEL ANGLE CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING APPLICATION ELECTRICAL CONTROL/INSTRUMENT CONSTRUCTIONAL FEATURE OIL TIGHT CONTROL PANEL HEIGHT IN INCH - UOM IN CONTROL PANEL WIDTH IN INCH - UOM IN DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN
  • CONTROL TYPE
  • STEEL MATERIAL
  • POLYESTER POWDER COATED FINISH
  • ANSI 61 GRAY COLOR
  • 24 INCH
  • 24 WIDTH IN INCH
  • 9-5/32 INCH
  • 9.1563 HEIGHT IN INCH
  • 10-7/8 INCH
  • 10.875 DEPTH IN INCH
  • 24 INCH CONTROL PANEL WIDTH
  • 12 INCH CONTROL PANEL HEIGHT
  • 24 CONTROL PANEL WIDTH IN INCH
  • 12 CONTROL PANEL HEIGHT IN INCH
  • UL 50, CUL APPROVAL
  • DESKTOP, MACHINE, PEDESTAL MOUNTING
  • NEMA 12/13 ENCLOSURE
  • 30/60 DEG CONTROL PANEL ANGLE
  • CONTINUOUS HINGE WITH SCREW, GASKETED CONTROL PANEL MOUNTING
  • APPLICATION ELECTRICAL CONTROL/INSTRUMENT
  • CONSTRUCTIONAL FEATURE OIL TIGHT
  • CONTROL PANEL HEIGHT IN INCH - UOM IN
  • CONTROL PANEL WIDTH IN INCH - UOM IN
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Console Enclosures
Product Number AB-1224PBC
Product Name Consolet
Length 9.16 inch (233 mm)
Width 24 inch (610 mm)
Depth 10.88 inch (276 mm)
Unlock Full Specs
to access all available technical data