FLAT TYPE
CODE GAUGE STEEL MATERIAL
24 INCH W X 24 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Austin Company (The)
Done
Datasheet
Description
FLAT TYPE
CODE GAUGE STEEL MATERIAL
24 INCH W X 24 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
FLAT TYPE
CODE GAUGE STEEL MATERIAL
24 INCH W X 24 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN