ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL