ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ANY SIDE OPENING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
12 INCH
12 WIDTH IN INCH
12 INCH
12 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL