Austin Company (The) Wireway Straight Section AB-121284SWG

Description
LAY IN TYPE COLD ROLLED FABRICATED SHEET STEEL BODY, COLD ROLLED FABRICATED STEEL COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 7 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
LAY IN TYPE COLD ROLLED FABRICATED SHEET STEEL BODY, COLD ROLLED FABRICATED STEEL COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 7 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wireway Straight Section - AB-121284SWG - Austin Company (The)
Cleveland, OH, USA
Wireway Straight Section
AB-121284SWG
Wireway Straight Section AB-121284SWG
LAY IN TYPE COLD ROLLED FABRICATED SHEET STEEL BODY, COLD ROLLED FABRICATED STEEL COVER MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 84 INCH 84 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 7 LENGTH IN FT UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE SCREW COVER TYPE NO KNOCKOUT(S) HEIGHT IN INCH - UOM IN LENGTH IN FT - UOM FT LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • LAY IN TYPE
  • COLD ROLLED FABRICATED SHEET STEEL BODY, COLD ROLLED FABRICATED STEEL COVER MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 84 INCH
  • 84 LENGTH IN INCH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 7 LENGTH IN FT
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • SCREW COVER TYPE
  • NO KNOCKOUT(S)
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN FT - UOM FT
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-121284SWG
Product Name Wireway Straight Section
Style Lay-In Wireway
Material Steel
Straight Section Length Other Length; (84 INCH)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485CJ - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 4"x4"
Material Steel
View Details
Wireway Straight Section - F66T112GVWK - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Wiring Gutter/Trough - 1100 DAL101006 - EXM Manufacturing Ltd.
Specs
Style Wiring Trough
Nominal Cross Section 6"x6"
Material Other Material; (12 GAUGE ALUMINUM)
View Details