Austin Company (The) Pull/Junction Box AB-12126GSB

Description
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
Datasheet
Description
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pull/Junction Box - AB-12126GSB - Austin Company (The)
Cleveland, OH, USA
Pull/Junction Box
AB-12126GSB
Pull/Junction Box AB-12126GSB
STEEL MATERIAL GALVANIZED FINISH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH 6 INCH 6 DEPTH IN INCH UL 50, CUL APPROVAL NEMA 3/12 ENCLOSURE GASKETED, SCREW ON COVER TYPE ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN WIDTH IN INCH - UOM IN GSB MODEL
  • STEEL MATERIAL
  • GALVANIZED FINISH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • 6 INCH
  • 6 DEPTH IN INCH
  • UL 50, CUL APPROVAL
  • NEMA 3/12 ENCLOSURE
  • GASKETED, SCREW ON COVER TYPE
  • ENVIRONMENTAL CONDITIONS DIRT, DUST, EXTERNAL ICE FORMATION, NON CORROSIVE LIQUID, RAIN PROOF, SLEET
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • GSB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category NEMA and IP Enclosures
Product Number AB-12126GSB
Product Name Pull/Junction Box
NEMA Rating Type 3; Type 12
Unlock Full Specs
to access all available technical data

Similar Products

TG Series Enclosures - 200-903-01 - Altech Corp.
Specs
Length 3.31 inch (84.07 mm)
Width 3.31 inch (84.07 mm)
Depth 3.35 inch (85.09 mm)
View Details
2 suppliers
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Length 2.59 to 9.48 inch (65.79 to 241 mm)
Width 2 to 6.33 inch (50.8 to 161 mm)
Depth 1.37 to 3.14 inch (34.8 to 79.76 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
NEMA Rating Type 4X
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
NEMA Rating Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details