Austin Company (The) Wiring Gutter/Trough AB-121224RTG

Description
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-121224RTG - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-121224RTG
Wiring Gutter/Trough AB-121224RTG
FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH 24 INCH 24 LENGTH IN INCH 12 INCH 12 WIDTH IN INCH 12 INCH 12 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3R ENCLOSURE SCREW, SLIP ON COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED OVER PHOSPHATIZED SURFACE, GALVANIZED FINISH
  • 24 INCH
  • 24 LENGTH IN INCH
  • 12 INCH
  • 12 WIDTH IN INCH
  • 12 INCH
  • 12 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 3R ENCLOSURE
  • SCREW, SLIP ON COVER TYPE
  • WIRING TROUGH
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-121224RTG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length 24"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - CGT3666 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel
Straight Section Length 36"; Other Length; (36 in)
View Details
Wiring Gutter/Trough - FT6612 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 12"
View Details
Overfloor Raceway OFR Series -  - Legrand
Specs
Style Wiring Trough
Material Steel
View Details
Square-Duct Wireways -  - Schneider Electric
Schneider Electric
Specs
Style Lay-In Wireway
Nominal Cross Section 2.5"x2.5"; 4"x4"; 6"x6"; 8"x8"; 10"x10"; 12"x6"; 12"x12"
Material Steel
View Details