Austin Company (The)Wireway Box/Wall ConnectorAB-10YPA
Description
PANEL ADAPTER TYPE
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3.5 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
PANEL ADAPTER TYPE
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3.5 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
PANEL ADAPTER TYPE
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3.5 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL