FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL BODY/COVER, PLATED STEEL SCREW MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
CONSTRUCTION TYPE HORIZONTAL
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-10YHL
Product Name
Wireway Elbow
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems