FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
FABRICATED STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
3-1/2 INCH
3.5 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL