FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Austin Company (The)
Done
Datasheet
Description
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-1010XG
Product Name
Wireway Cross
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems