FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Austin Company (The)
Done
Datasheet
Description
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
FLAT TYPE
CODE GAUGE STEEL MATERIAL
22 INCH W X 22 INCH D SIZE
GALVANIZED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
UL 870, CUL 870 APPROVAL
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HINGED, SCREW WIREWAY COVER TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN