U TYPE
STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
Austin Company (The)
Done
Datasheet
Description
U TYPE
STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
U TYPE
STEEL MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN