ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ADJUSTABLE TELESCOPIC FITTING TYPE
FABRICATED STEEL MATERIAL
GALVANIZED FINISH
6 TO 11 INCH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-1010TS
Product Name
Wireway Joiner
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems