ANY SIDE OPENING TYPE
COLD ROLLED FABRICATED STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Austin Company (The)
Done
Datasheet
Description
ANY SIDE OPENING TYPE
COLD ROLLED FABRICATED STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ANY SIDE OPENING TYPE
COLD ROLLED FABRICATED STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
ANY SIDE OPENING TYPE
COLD ROLLED FABRICATED STEEL BODY/COVER MATERIAL
ANSI 61 GRAY POLYESTER POWDER COATED FINISH
10 INCH
10 WIDTH IN INCH
10 INCH
10 HEIGHT IN INCH
NEMA 1 ENCLOSURE
SCREW COVER TYPE
90 DEG BEND ANGLE
LAY IN WIREWAY TYPE
HEIGHT IN INCH - UOM IN
WIDTH IN INCH - UOM IN
AB MODEL
Supplier's Site
Datasheet
Technical Specifications
Austin Company (The)
Product Category
Uncategorized Products
Product Number
AB-1010L90G
Product Name
Wireway Elbow
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems