Austin Company (The) Wiring Gutter/Trough AB-101096HTG

Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 96 INCH 96 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 96 INCH 96 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-101096HTG - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-101096HTG
Wiring Gutter/Trough AB-101096HTG
COLD ROLLED FABRICATED STEEL MATERIAL ANSI 61 GRAY POLYESTER POWDER COATED FINISH 96 INCH 96 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 1 ENCLOSURE BUTT HINGED, SCREW COVER TYPE WIRING TROUGH HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • COLD ROLLED FABRICATED STEEL MATERIAL
  • ANSI 61 GRAY POLYESTER POWDER COATED FINISH
  • 96 INCH
  • 96 LENGTH IN INCH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 1 ENCLOSURE
  • BUTT HINGED, SCREW COVER TYPE
  • WIRING TROUGH
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-101096HTG
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length Other Length; (96 INCH)
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Wireway & Trough - 1485EV2 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Nominal Cross Section 8"x8"
Material Steel
View Details
Wireway Straight Section - HS883NK - Wiegmann
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 36"
View Details
Wiring Gutter/Trough - FT6648 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Style Wiring Trough
Material Fiberglass
Straight Section Length 48"
View Details