Austin Company (The) Wiring Gutter/Trough AB-1010120GST

Description
FABRICATED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet
Description
FABRICATED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wiring Gutter/Trough - AB-1010120GST - Austin Company (The)
Cleveland, OH, USA
Wiring Gutter/Trough
AB-1010120GST
Wiring Gutter/Trough AB-1010120GST
FABRICATED STEEL MATERIAL GALVANIZED FINISH 120 INCH 120 LENGTH IN INCH 10 INCH 10 WIDTH IN INCH 10 INCH 10 HEIGHT IN INCH UL 870, CUL 870 APPROVAL NEMA 3/12 ENCLOSURE SCREW COVER TYPE WIRING TROUGH WITH NEOPRENE GASKET HEIGHT IN INCH - UOM IN LENGTH IN INCH - UOM IN WIDTH IN INCH - UOM IN AB MODEL
  • FABRICATED STEEL MATERIAL
  • GALVANIZED FINISH
  • 120 INCH
  • 120 LENGTH IN INCH
  • 10 INCH
  • 10 WIDTH IN INCH
  • 10 INCH
  • 10 HEIGHT IN INCH
  • UL 870, CUL 870 APPROVAL
  • NEMA 3/12 ENCLOSURE
  • SCREW COVER TYPE
  • WIRING TROUGH
  • WITH NEOPRENE GASKET
  • HEIGHT IN INCH - UOM IN
  • LENGTH IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • AB MODEL
Supplier's Site Datasheet

Technical Specifications

  Austin Company (The)
Product Category Wireways
Product Number AB-1010120GST
Product Name Wiring Gutter/Trough
Style Wiring Trough
Material Steel
Straight Section Length 120"
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Commercial - Splitter Trough - CN4ST2103 - Hammond Manufacturing Company Inc.
Specs
Style Wiring Trough
Material Steel; Stainless Steel
Straight Section Length 6"; Other Length; (6 in)
View Details
Wireway Straight Section - F66T3R12 - Pentair, Inc.
Specs
Style Lay-In Wireway
Material Steel
Straight Section Length 12"
View Details
Raceway ALA4800 Series -  - Legrand
Specs
Style Lay-In Wireway
Material Other Material; (Aluminum)
Cover Style Snap-on
View Details
Wireway Elbow - L020290 - Wiegmann
Specs
Style Lay-In Wireway; Wiring Trough
Material Steel
Cover Style Screw-on; Hinged
View Details