Ausco Products, Inc. 75115

Description
From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc brakes serve on everything from loaders and cotton harvesters to oil rig equipment, cranes, aerial work platforms and boom lifts. Regardless of your application, Ausco's world-class engineering can tailor the right product for you.
Description
From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc brakes serve on everything from loaders and cotton harvesters to oil rig equipment, cranes, aerial work platforms and boom lifts. Regardless of your application, Ausco's world-class engineering can tailor the right product for you.

Suppliers

Company
Product
Description
Supplier Links
 - 75115 - Ausco Products, Inc.
Benton Harbor, MI, USA
From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc brakes serve on everything from loaders and cotton harvesters to oil rig equipment, cranes, aerial work platforms and boom lifts. Regardless of your application, Ausco's world-class engineering can tailor the right product for you.

From the time Ausco invented the spring-applied, hydraulically released, multi-disc brake, we've been the technology leader and today offer a wide variety of both wet and dry brakes to fit nearly any application. Choose a standard SAE mount or have us custom-design one for you. Ausco multi-disc brakes serve on everything from loaders and cotton harvesters to oil rig equipment, cranes, aerial work platforms and boom lifts. Regardless of your application, Ausco's world-class engineering can tailor the right product for you.

Supplier's Site

Technical Specifications

  Ausco Products, Inc.
Product Category Hydraulic Brakes
Product Number 75115
Torque 267 Ft-lbs (362 N-m)
Unlock Full Specs
to access all available technical data

Similar Products

Caliper Disc Brakes - Hydraulic Brakes - H47S | H47D -  - Branham, W.C. Inc.
Specs
Hydraulic Pressure 1000 psi (704 m H2O)
Configuration Disc
Bore Diameter 1.62 inch (41.27 mm)
View Details
Water-Cooled Brakes - WCS Series - Eaton Hydraulics Group
Eaton Hydraulics Group
Specs
Torque 128750 Ft-lbs (174585 N-m)
Power 2600 HP
Configuration Disc
View Details
Spring Applied, Hydraulic Pressure Released, with Support and Hydraulic Power Pack Disc Brake - Compact 50 - Dellner Brakes AB
Specs
Hydraulic Pressure 435 to 1668 psi (306 to 1174 m H2O)
Configuration Disc
Engagement Friction
View Details
Drum Brakes - 200MDB - TWG Canada Consolidated, Inc.
TWG Canada Consolidated, Inc.
Specs
Torque 10990 Ft-lbs (14902 N-m)
Maximum Speed 2000 rpm
Hydraulic Pressure 310 to 1000 psi (218 to 704 m H2O)
View Details
2 suppliers