Aurora Instruments VERSA Solid Phase Extraction Workstations

Description
Isolating compounds from biological and combinatorial chemistry matrices is a complex process. Standard manual methods are time consuming, prone to manual pipetting errors, and expensive reagents are often wasted unnecessarily. The primary purpose of solid phase extraction equipment is to improve efficiency by minimizing sample preparation time and reducing the cumbersome nature of solid phase extraction, thereby producing cost effective solutions while increasing the throughput and reproducibility of the process. The VERSATM solid phase extraction (SPE) workstation is equipped with a positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and cleanup steps prior to sample analysis for genomics, proteomics, LC/MS/MS, and GC/MS applications. The VERSA SPE specializes in automating low volume solid phase bio-extractions, and provides utility in a variety of laboratories, including pharmaceutical, clinical diagnostic, forensic, tobacco, food and beverage. For more information, please review the brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your lab automation requirements. VERSA Mini SPE Solid phase extraction (SPE) is an increasingly useful technique designed for rapid sample preparation and purification for chromatographic or other analyses. Solid phase extraction (SPE) is a chromatographic separation technique utilized to remove solid or semi-solid compounds from a mixture in solution. Samples are concentrated and purified enabling downstream use by MS, GC, LC-MS, HPLC or other analytical methods. Solid phase extraction (SPE) uses the affinity of dissolved or suspended solutes in the liquid (mobile) phase for the solid (stationary) phase, through which the solution is passed to separate the mixture into desirable components. VERSA 1100 SPE
Description
Isolating compounds from biological and combinatorial chemistry matrices is a complex process. Standard manual methods are time consuming, prone to manual pipetting errors, and expensive reagents are often wasted unnecessarily. The primary purpose of solid phase extraction equipment is to improve efficiency by minimizing sample preparation time and reducing the cumbersome nature of solid phase extraction, thereby producing cost effective solutions while increasing the throughput and reproducibility of the process. The VERSATM solid phase extraction (SPE) workstation is equipped with a positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and cleanup steps prior to sample analysis for genomics, proteomics, LC/MS/MS, and GC/MS applications. The VERSA SPE specializes in automating low volume solid phase bio-extractions, and provides utility in a variety of laboratories, including pharmaceutical, clinical diagnostic, forensic, tobacco, food and beverage. For more information, please review the brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your lab automation requirements. VERSA Mini SPE Solid phase extraction (SPE) is an increasingly useful technique designed for rapid sample preparation and purification for chromatographic or other analyses. Solid phase extraction (SPE) is a chromatographic separation technique utilized to remove solid or semi-solid compounds from a mixture in solution. Samples are concentrated and purified enabling downstream use by MS, GC, LC-MS, HPLC or other analytical methods. Solid phase extraction (SPE) uses the affinity of dissolved or suspended solutes in the liquid (mobile) phase for the solid (stationary) phase, through which the solution is passed to separate the mixture into desirable components. VERSA 1100 SPE

Suppliers

Company
Product
Description
Supplier Links
VERSA Solid Phase Extraction Workstations -  - Aurora Instruments
Vancouver, British Columbia, Canada
VERSA Solid Phase Extraction Workstations
VERSA Solid Phase Extraction Workstations
Isolating compounds from biological and combinatorial chemistry matrices is a complex process. Standard manual methods are time consuming, prone to manual pipetting errors, and expensive reagents are often wasted unnecessarily. The primary purpose of solid phase extraction equipment is to improve efficiency by minimizing sample preparation time and reducing the cumbersome nature of solid phase extraction, thereby producing cost effective solutions while increasing the throughput and reproducibility of the process. The VERSATM solid phase extraction (SPE) workstation is equipped with a positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and cleanup steps prior to sample analysis for genomics, proteomics, LC/MS/MS, and GC/MS applications. The VERSA SPE specializes in automating low volume solid phase bio-extractions, and provides utility in a variety of laboratories, including pharmaceutical, clinical diagnostic, forensic, tobacco, food and beverage. For more information, please review the brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your lab automation requirements. VERSA Mini SPE Solid phase extraction (SPE) is an increasingly useful technique designed for rapid sample preparation and purification for chromatographic or other analyses. Solid phase extraction (SPE) is a chromatographic separation technique utilized to remove solid or semi-solid compounds from a mixture in solution. Samples are concentrated and purified enabling downstream use by MS, GC, LC-MS, HPLC or other analytical methods. Solid phase extraction (SPE) uses the affinity of dissolved or suspended solutes in the liquid (mobile) phase for the solid (stationary) phase, through which the solution is passed to separate the mixture into desirable components. VERSA 1100 SPE

Isolating compounds from biological and combinatorial chemistry matrices is a complex process. Standard manual methods are time consuming, prone to manual pipetting errors, and expensive reagents are often wasted unnecessarily. The primary purpose of solid phase extraction equipment is to improve efficiency by minimizing sample preparation time and reducing the cumbersome nature of solid phase extraction, thereby producing cost effective solutions while increasing the throughput and reproducibility of the process.

The VERSATM solid phase extraction (SPE) workstation is equipped with a positive pressure/vacuum system and a heating block/shaker (optional) that provides efficient solid phase extraction in industry standard 1, 3, and 6 mL SPE cartridges, and 96 well microplates. VERSA solid phase extraction equipment is designed to maximize sample preparation and cleanup steps prior to sample analysis for genomics, proteomics, LC/MS/MS, and GC/MS applications. The VERSA SPE specializes in automating low volume solid phase bio-extractions, and provides utility in a variety of laboratories, including pharmaceutical, clinical diagnostic, forensic, tobacco, food and beverage.

For more information, please review the brochure or contact us directly to discuss your specific application. Thank you for considering AURORA to solve your lab automation requirements.


VERSA Mini SPE

Solid phase extraction (SPE) is an increasingly useful technique designed for rapid sample preparation and purification for chromatographic or other analyses. Solid phase extraction (SPE) is a chromatographic separation technique utilized to remove solid or semi-solid compounds from a mixture in solution. Samples are concentrated and purified enabling downstream use by MS, GC, LC-MS, HPLC or other analytical methods. Solid phase extraction (SPE) uses the affinity of dissolved or suspended solutes in the liquid (mobile) phase for the solid (stationary) phase, through which the solution is passed to separate the mixture into desirable components.


VERSA 1100 SPE

Supplier's Site

Technical Specifications

  Aurora Instruments
Product Category Workbenches and Workstations (Industrial)
Product Name VERSA Solid Phase Extraction Workstations
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / ESD Table - fixed-1260-28507 - TPS Elektronik GmbH
Specs
Type Electrical
Length 47.2 inch (1200 mm)
Width 23.6 inch (600.00 mm)
View Details
Workbenches - 660621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 78.7 inch (2000 mm)
Height 36.6 inch (930 mm)
Capacity 165 lbs (75 kg)
View Details
Elevatek Workbench Centered (Mobile), Manual, Plastic Laminated (60
Specs
Length 42.0 inch (1067 mm)
Width 60.0 inch (1524.00 mm)
Height 29.0 to 45.0 inch (737 to 1143 mm)
View Details