Aurora Bearing Company Bearing CG-M12

Description
ROD END BEARING, FEMALE, 12 MM BALL BORE, 16 MM BALL WIDTH, 30 MM HEAD DIAMETER, 24 MM SHANK LENGTH, -6H-LH THREAD CLASS, SHANK THREAD, SPHERICAL, LEFT HAND THREAD DIRECTION, ECONOMY/GENERAL PURPOSE GRADE, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY
Description
ROD END BEARING, FEMALE, 12 MM BALL BORE, 16 MM BALL WIDTH, 30 MM HEAD DIAMETER, 24 MM SHANK LENGTH, -6H-LH THREAD CLASS, SHANK THREAD, SPHERICAL, LEFT HAND THREAD DIRECTION, ECONOMY/GENERAL PURPOSE GRADE, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 217408981 - Radwell International
Willingboro, NJ, United States
Bearing
217408981
Bearing 217408981
ROD END BEARING, FEMALE, 12 MM BALL BORE, 16 MM BALL WIDTH, 30 MM HEAD DIAMETER, 24 MM SHANK LENGTH, -6H-LH THREAD CLASS, SHANK THREAD, SPHERICAL, LEFT HAND THREAD DIRECTION, ECONOMY/GENERAL PURPOSE GRADE, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

ROD END BEARING, FEMALE, 12 MM BALL BORE, 16 MM BALL WIDTH, 30 MM HEAD DIAMETER, 24 MM SHANK LENGTH, -6H-LH THREAD CLASS, SHANK THREAD, SPHERICAL, LEFT HAND THREAD DIRECTION, ECONOMY/GENERAL PURPOSE GRADE, CARBON STEEL MATERIAL. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Ball Bearings
Product Number 217408981
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 1883306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-8 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details