AUMA Actuators, Inc. Gear Box GS-50.3

Description
DISCONTINUED BY MANUFACTURER, PART-TURN GEARBOXES, 51:1 RATIO, 11FT-LBS TORQUE INPUT, 370FT-LBS TORQUE OUTPUT, IP67, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PART-TURN GEARBOXES, 51:1 RATIO, 11FT-LBS TORQUE INPUT, 370FT-LBS TORQUE OUTPUT, IP67, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Box - 127666203 - Radwell International
Willingboro, NJ, United States
Gear Box
127666203
Gear Box 127666203
DISCONTINUED BY MANUFACTURER, PART-TURN GEARBOXES, 51:1 RATIO, 11FT-LBS TORQUE INPUT, 370FT-LBS TORQUE OUTPUT, IP67, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PART-TURN GEARBOXES, 51:1 RATIO, 11FT-LBS TORQUE INPUT, 370FT-LBS TORQUE OUTPUT, IP67, CLOCKWISE ROTATION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 127666203
Product Name Gear Box
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INCLUDE-A-SHAFT® -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
Gearbox - EMGC-60-P-G7-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 7 (X : 1)
View Details
Planetary Gearheads Series 38/2 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 257 F (-20 to 125 C)
Gear Ratio 66 (X : 1)
View Details
25mm Shaft, Type LA, 1:1 Reduction Ratio, Cast Iron Bevel Gear Box - KCBX-251LA - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Bevel / Miter
Length 12.44 inch (316 mm)
Height 10.2 inch (259 mm)
View Details