The ECO70-Q31 is a modular signal tower light from Quarktwin Technology Ltd., designed for versatile applications. It features a diameter of 70 mm and is equipped with high-luminosity LED light modules that can function as steady beacons, flashing beacons, or strobe beacons. The unit is available in multiple lens colors including red, orange, and green, and operates at a nominal voltage of 24 V AC/DC. This model includes a piezo buzzer capable of producing a steady or pulsing tone at a volume of 100 dB, making it suitable for audible signaling in various environments. The ECO70-Q31 is PLC-suitable and has a high degree of protection rated at IP66, ensuring durability in harsh conditions. It can operate within a temperature range of -30 °C to +60 °C and has a service life of up to 100,000 hours for the LED light source. The product supports a maximum of five modules, with the option to expand to ten using a double bracket. It utilizes user-friendly connection technology and offers extensive mounting options, making it adaptable for different installation requirements.
Stack Light Complete Unit Green, Orange, Red LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | ECO70-Q31 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |