The ECO40-Q31 is a modular signal tower from Quarktwin Technology Ltd., designed for versatile signaling applications. It features a diameter of 40 mm and is constructed from durable black polycarbonate. This model includes LED steady beacon functionality and is equipped with a piezo buzzer that can produce either a steady or pulsing tone, with a volume of 80 dB at a frequency of 4,000 Hz. The ECO40-Q31 operates at a nominal voltage of 24 V AC/DC and is suitable for various mounting types, specifically tube mounting with a length of 100 mm. It supports a maximum of five modules, or up to ten with a double bracket, allowing for customization based on project requirements. The product is rated IP66 and complies with UL Type 4/4X/13 standards, ensuring protection against dust and water ingress. With an operating temperature range of -30 °C to +60 °C and a service life of 100,000 hours for the LED light source, the ECO40-Q31 is suitable for demanding environments. This product is PLC-compatible and features user-friendly connection technology, making it a practical choice for engineers looking for reliable signaling solutions.
Stack Light Complete Unit Green, Orange, Red LED Connector
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | ECO40-Q31 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |