The Stackable Tower Lighting, Beacon, and Components from Quarktwin Technology Ltd. includes the part number 860507405, which is a 75 mm LED steady/flashing beacon. It features a high degree of protection rated at IP67 and IP69, making it suitable for various industrial applications. The beacon is prewired with a 1-meter PUR cable, allowing for immediate installation. This model utilizes 16 LEDs and offers a strobe/flash frequency of 2 Hz with a duty cycle of 100%. It operates effectively within a temperature range of -30¬8C to +60¬8C and has a service life exceeding 50,000 hours. The housing is made of black polycarbonate with a ribbed lens available in multiple colors, including amber, red, clear, blue, green, and yellow. The product is designed for versatile mounting options and includes premounted stainless-steel fixing screws. Its impact resistance is rated at IK08, ensuring durability in demanding environments.
Stack Light Complete Unit Yellow LED Wire Leads
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 860507405 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |