The product 850567408 is a yellow LED multifunction beacon designed for stackable tower lighting applications. It features a compact design with a diameter of 110 mm and is constructed from durable polycarbonate material. The beacon offers multiple light modes, including steady, flashing, and four strobe options, providing versatility for various signaling needs. It has a high protection rating of IP66, making it suitable for outdoor use, and an impact resistance rating of IK08, ensuring durability in challenging environments. This beacon operates within a voltage range of 24-48 VAC/DC and has a nominal current of 370 mA. The light source has a service life exceeding 50,000 hours, contributing to low maintenance requirements. The product can be mounted using various base modules and is compatible with a 32-tone sound generator, enhancing its functionality. It is particularly suitable for construction work and general applications, making it a practical choice for engineers seeking reliable signaling solutions.
Stack Light Complete Unit Yellow LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 850567408 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |