The Quarktwin Technology Ltd. Stackable Tower Lighting, part number 850517313, is a multifunctional LED beacon designed for industrial and general applications. It features a diameter of 110 mm and offers a luminous intensity of up to 111 Cd, depending on the color. The beacon supports multiple light functions, including strobe, flashing, rotating, pulsing, dimming, and steady-light modes, with a total of 15 operating modes across four groups. Constructed from durable polycarbonate, the beacon has a high protection rating of IP66 and impact resistance of IK08, making it suitable for harsh environments. It operates within a temperature range of -30 to +60°C and has a service life exceeding 50,000 hours. The device can be mounted in various configurations and is compatible with a range of accessories, including mounting brackets and cable glands. The nominal voltage for this specific part is 110-240VAC, with a current draw of 230mA.
Stack Light Complete Unit Yellow LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 850517313 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |