The part number 850507004 refers to a yellow LED steady beacon from Quarktwin Technology Ltd. This beacon features a diameter of 110 mm and is constructed from durable polycarbonate, providing high impact resistance rated at IK08 and a protection class of IP66, making it suitable for harsh environments. It offers a luminous intensity of up to 111 Cd, depending on the color, and has a service life exceeding 50,000 hours. The beacon operates within a temperature range of -30 to +60°C and supports a duty cycle of 100%. It can be mounted using various base modules and allows for flexible cable entry options, accommodating both side and bottom entries. The connection is facilitated through screw terminals, and the device has a leakage current of 3mA. This product is designed for industrial and general applications and can be combined with a 32-tone sounder, along with extensive accessories available for mounting and sealing.
Stack Light Complete Unit Yellow LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 850507004 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |