The Stackable Tower Lighting, Beacon part number 850505313 from Quarktwin Technology Ltd. features a blue LED steady beacon with a diameter of 110 mm. It offers a luminous intensity of up to 111 Cd, depending on the color, and is designed for high visibility with an appealing product design. The housing and lens are made of durable polycarbonate, ensuring a high protection class of IP66 and impact resistance rated at IK08. This beacon operates with a duty cycle of 100% and has a service life exceeding 50,000 hours. It can function in a wide temperature range from -30°C to +60°C. The product supports various mounting options and includes a screw terminal connection technology. It is suitable for industrial and general applications and can be combined with a 32-tone sounder. The nominal voltage for this model is 110/120/230/240VAC with a nominal current of 140mA.
Stack Light Complete Unit Blue LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 850505313 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |