The Stackable Tower Lighting, Beacons, and Components from Quarktwin Technology Ltd. includes a panel-mount buzzer with an integrated LED beacon. The product features a diameter of 65 mm and offers a maximum sound pressure level of 103 dB, which is infinitely adjustable. It is designed for a wide range of applications, providing both steady and flashing beacon options, with a strobe frequency of 2 Hz. The housing is made of durable polycarbonate, available in grey or black, and the lens comes in various colors including orange, red, clear, blue, green, and yellow. The device operates within a voltage range of 12 to 240 V AC/DC and has a nominal current draw that varies by voltage. It is rated for an operating temperature range of -25 ¬8C to +60 ¬8C and has a high degree of protection with an IP65 rating, making it suitable for industrial environments. The buzzer can produce three different tones, which can be switched externally, and has a service life of up to 100,000 hours for the light source. The product is compatible with panel sizes of 22 mm (M22) and can be adapted for 30.5 mm with an available accessory. This device is ideal for engineers looking for reliable signaling solutions in various industrial and general applications.
Stack Light Complete Unit Orange LED Screw Terminal
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Light Towers |
| Product Number | 814511313 |
| Product Name | Stackable Tower Lighting, Beacons, and Components |