Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Flow Sensor/ 2MHz for water meter US0078

Description
The 2MHz ultasonic flow sensor, compared with similar competitive products on the market, this product has a more stable electrical performance and stronger pressure resistance. At the same time, it has the characteristics of high sensitivity, fast reaching the peak value and easier signal processing, which helps to improve the measurement accuracy of ultrasonic water meters, and provides a more competitive hardware basis for the iterative upgrade of the ultrasonic intelligent water meter.
Description
The 2MHz ultasonic flow sensor, compared with similar competitive products on the market, this product has a more stable electrical performance and stronger pressure resistance. At the same time, it has the characteristics of high sensitivity, fast reaching the peak value and easier signal processing, which helps to improve the measurement accuracy of ultrasonic water meters, and provides a more competitive hardware basis for the iterative upgrade of the ultrasonic intelligent water meter.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Sensor/ 2MHz for water meter - US0078 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Flow Sensor/ 2MHz for water meter
US0078
Ultrasonic Flow Sensor/ 2MHz for water meter US0078
The 2MHz ultasonic flow sensor, compared with similar competitive products on the market, this product has a more stable electrical performance and stronger pressure resistance. At the same time, it has the characteristics of high sensitivity, fast reaching the peak value and easier signal processing, which helps to improve the measurement accuracy of ultrasonic water meters, and provides a more competitive hardware basis for the iterative upgrade of the ultrasonic intelligent water meter.

The 2MHz ultasonic flow sensor, compared with similar competitive products on the market, this product has a more stable electrical performance and stronger pressure resistance. At the same time, it has the characteristics of high sensitivity, fast reaching the peak value and easier signal processing, which helps to improve the measurement accuracy of ultrasonic water meters, and provides a more competitive hardware basis for the iterative upgrade of the ultrasonic intelligent water meter.

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Liquid Flow Meters
Product Number US0078
Product Name Ultrasonic Flow Sensor/ 2MHz for water meter
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Coriolis Mass Flowmeter - CoriolisMaster - FCB130 & 150 - ABB Measurement & Analytics
Specs
Meter Technology Coriolis
Features Programmable
Approvals MID/OIML R117 certified
View Details
Measurement - Flow - variable-area-Flow-meter - 199335674 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.73 to 7.33 GPM (2.78 to 27.77 L/min)
View Details
Return-side Express Cooling Stick - ECWR200XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details