Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Flow Sensor/ 1MHz for water meter US0039

Description
Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with the flow stream rather than against the flow stream. The difference between the two transit times is used to calculate the flow rate.
Description
Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with the flow stream rather than against the flow stream. The difference between the two transit times is used to calculate the flow rate.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Sensor/ 1MHz for water meter - US0039 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Flow Sensor/ 1MHz for water meter
US0039
Ultrasonic Flow Sensor/ 1MHz for water meter US0039
Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with the flow stream rather than against the flow stream. The difference between the two transit times is used to calculate the flow rate.

Ultrasonic flow sensor is used as the core element of ultrasonic flow meters. Ultrasonic flow measurement uses the transit time principle, whereby opposite sending and receiving ultrasonic flow sensors are used to transmit signals through the flow. The signal travels faster when moving with the flow stream rather than against the flow stream. The difference between the two transit times is used to calculate the flow rate.

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Liquid Flow Meters
Product Number US0039
Product Name Ultrasonic Flow Sensor/ 1MHz for water meter
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 363 psi (255 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Ultrasonic Clamp-On Liquid Flow Meter - AquaTrans AT868 - Panametrics
Specs
Meter Technology Ultrasonic
Features Recorder / Totalizer Functions
Operating Temperature -14 to 131 F (-26 to 55 C)
View Details
Corrosion and UV Resistant PVC Calibration Column - CC1000EP-PV-RE - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.75 inch (19.05 mm)
View Details
Inline Flow Meter for Petroleum Fluids (One-Way Flow) -  - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature -20 to 240 F (-29 to 116 C)
Process Media Type Liquid
View Details
Ultrasonic Water Flow Meters - InnovaSonic® 203 -  - Sierra Instruments, Inc.
Specs
Meter Technology Ultrasonic
Features Programmable; Recorder / Totalizer Functions
Approvals CE, ISO 9001
View Details