Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Atomizer/ 24V UM0108-003

Description
The Ultrasonic Atomizer is an intelligent ultrasonic atomization device which integrates the atomizing transducer and circuit board. Compared to the traditional atomizer which has separate circuit and transducer, it features compact size, low power consumption and low heat. Unlike the traditional one with analog signal control, it is controlled by digital signal, thereby facilitating the development of extensional functions such as APP control, bluetooth connection, controlled lighting, etc to intelligentize the whole device.
Description
The Ultrasonic Atomizer is an intelligent ultrasonic atomization device which integrates the atomizing transducer and circuit board. Compared to the traditional atomizer which has separate circuit and transducer, it features compact size, low power consumption and low heat. Unlike the traditional one with analog signal control, it is controlled by digital signal, thereby facilitating the development of extensional functions such as APP control, bluetooth connection, controlled lighting, etc to intelligentize the whole device.

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Atomizer/ 24V - UM0108-003 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Atomizer/ 24V
UM0108-003
Ultrasonic Atomizer/ 24V UM0108-003
The Ultrasonic Atomizer is an intelligent ultrasonic atomization device which integrates the atomizing transducer and circuit board. Compared to the traditional atomizer which has separate circuit and transducer, it features compact size, low power consumption and low heat. Unlike the traditional one with analog signal control, it is controlled by digital signal, thereby facilitating the development of extensional functions such as APP control, bluetooth connection, controlled lighting, etc to intelligentize the whole device.

The Ultrasonic Atomizer is an intelligent ultrasonic atomization device which integrates the atomizing transducer and circuit board. Compared to the traditional atomizer which has separate circuit and transducer, it features compact size, low power consumption and low heat. Unlike the traditional one with analog signal control, it is controlled by digital signal, thereby facilitating the development of extensional functions such as APP control, bluetooth connection, controlled lighting, etc to intelligentize the whole device.

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Audio Transducers and Buzzers
Product Number UM0108-003
Product Name Ultrasonic Atomizer/ 24V
Technology Ultrasonic
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15025874 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7716951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 12 mm (0.4724 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B24C-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details