Audiowell Electronics (Guangdong) Co., Ltd. Buzzer/ Piezoelectric 3.2Hz PL0653

Description
Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install – Stable performance
Description
Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install – Stable performance

Suppliers

Company
Product
Description
Supplier Links
Buzzer/ Piezoelectric 3.2Hz - PL0653 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Buzzer/ Piezoelectric 3.2Hz
PL0653
Buzzer/ Piezoelectric 3.2Hz PL0653
Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc. Features: – Small size, easy to install – Stable performance

Piezoelectric ceramic element are used as audible parts in electronic or electrical devices. They can be used for electronic watches, doorbells and toys as audible devices, also can be applied to industrial automation equipments, security etc.
Features:
– Small size, easy to install
– Stable performance

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Audio Transducers and Buzzers
Product Number PL0653
Product Name Buzzer/ Piezoelectric 3.2Hz
Technology Piezoelectric
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 14744688 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 5358089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 28.6 mm (1.13 inch)
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
transducer hub - Noise - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
View Details