Audiowell Electronics (Guangdong) Co., Ltd. Ultrasonic Flow Sensor with Plastic Pipe/ DN20 for water meter HS0016

Description
The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material – High-temperature resistance – High accuracy and consistency
Description
The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material – High-temperature resistance – High accuracy and consistency

Suppliers

Company
Product
Description
Supplier Links
Ultrasonic Flow Sensor with Plastic Pipe/ DN20 for water meter - HS0016 - Audiowell Electronics (Guangdong) Co., Ltd.
Guangzhou, China
Ultrasonic Flow Sensor with Plastic Pipe/ DN20 for water meter
HS0016
Ultrasonic Flow Sensor with Plastic Pipe/ DN20 for water meter HS0016
The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe. Features: – Low pressure loss – Anti-deformation material – High-temperature resistance – High accuracy and consistency

The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe.
Features:
– Low pressure loss
– Anti-deformation material
– High-temperature resistance
– High accuracy and consistency

Supplier's Site

Technical Specifications

  Audiowell Electronics (Guangdong) Co., Ltd.
Product Category Liquid Flow Meters
Product Number HS0016
Product Name Ultrasonic Flow Sensor with Plastic Pipe/ DN20 for water meter
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Measurement - Flow - variable-area-Flow-meter - 199335101 - Georg Fischer Piping Systems Ltd
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Liquid Volumetric Flow Rate 0.44 to 4.40 GPM (1.67 to 16.67 L/min)
View Details
Electromagnetic Flow Meters, Field Mag - Field-Proven Electromagnetic Flanged Flow Meter, FM3K - McCrometer, Inc.
Specs
Meter Technology Electromagnetic
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow sensor - SA5000 - ifm efector inc.
ifm efector inc.
Specs
Approvals Underwriters Laboratory; ce, cul, iolink
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid; Gas
View Details
5 suppliers