The Ultrasonic Flow Sensor with Plastic Pipe measures the flow rate of the water flowing through it by transmitting and receiving ultrasonic pulses. It is comprised of a pair of ultrasonic flow sensors and a polymer pipe.
Features:
– Low pressure loss
– Anti-deformation material
– High-temperature resistance
– High accuracy and consistency
| Audiowell Electronics (Guangdong) Co., Ltd. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Number | HS0014 |
| Product Name | Ultrasonic Flow Sensor with Plastic Pipe/ DN15 for water meter |
| Meter Technology | Ultrasonic |
| Process Media Type | Liquid |
| Operating Pressure | 232 psi (163 m H2O) |